Search
Filters

M25P32-VMW6G

Part No :
M25P32-VMW6G
Manufacturer :
Catalog :
Memory
Description :
IC FLASH 32MBIT 75MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
23+
€1.998
€45.955
55+
€1.691
€93.005
85+
€1.639
€139.347
115+
€1.589
€182.695
145+
€1.537
€222.869
195+
€1.383
€269.697
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,335 pieces can ship immediately
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tube/Rail
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8)
Max Frequency 75MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO W
Win Source Part Number 083774-M25P32-VMW6G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance

The M25P32-VMW6G, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 8-SO W. The M25P32-VMW6G is a 32Mb (4M x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tube/Rail
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8)
Max Frequency 75MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO W
Win Source Part Number 083774-M25P32-VMW6G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M25P32-VMW6G
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
M25P32-VMW6G Price

M25P32-VMW6G Datasheet
M25P32-VMW6G Application

M25P32-VMW6G Replacement
M25P32-VMW6G Pdf

M25P32-VMW6G Pinout
M25P32-VMW6G Image

M25P32-VMW6G Picture
M25P32-VMW6G In Stock

M25P32-VMW6G Distributor
M25P32-VMW6G Memory

Image
Mfr.Part No
Description
Stock
IC REG CTRLR SGL OUT 14-DIP
299
Serial real-time clock with audio
218
SMT Power Inductors - DO3314
7
THYRISTOR SCR 25A 400V TO220AB
354
256Kx36 & 512Kx18-Bit Pipelined NtRAM
10

Top Sellers