Search
Filters

M27C1001-12C1

IC OTP 1MBIT 120NS 32PLCC
Manufacturer: STMicroelectronics
rohs
Availability: 200 In Stock
The M27C1001-12C1, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 32-PLCC (11.35x13.89). The M27C1001-12C1 is a 1Mb (128K x 8) EPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-PLCC (11.35x13.89)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 131897-M27C1001-12C1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-PLCC (11.35x13.89)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 131897-M27C1001-12C1
M27C1001-12C1 Price

M27C1001-12C1 Datasheet
M27C1001-12C1 Application

M27C1001-12C1 Replacement
M27C1001-12C1 Pdf

M27C1001-12C1 Pinout
M27C1001-12C1 Image

M27C1001-12C1 Picture
M27C1001-12C1 In Stock

M27C1001-12C1 Distributor
M27C1001-12C1 Memory

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 550V 13A TO-263
76000
IC VREF SHUNT 5V SC70
3500
MOSFET N-CH 700V 20A TO-247
8780
Power MOSFET
10001
IC PWR MGMT FOR DGTL CA 113NFBGA
30
1-/2-/4-Channel Digital Potentiometers
1868