Search
Filters

M27C256B-12F1

Part No : M27C256B-12F1
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC EPROM UV 256KBIT 120NS 28CDIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
€3.242
€48.636
40+
€2.744
€109.744
55+
€2.661
€146.342
75+
€2.578
€193.346
100+
€2.494
€249.417
130+
€2.245
€291.818
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 256Kb (32K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Win Source Part Number 020851-M27C256B-12F1
Family Name M27C256B
Introduction Date July 12, 2005
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
27C256-12 FA; 27C256I12 FA;  27C256A12 FA; 

The M27C256B-12F1, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 28-CDIP Frit Seal with Window. The M27C256B-12F1 is a 256Kb (32K x 8) EPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 256Kb (32K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Win Source Part Number 020851-M27C256B-12F1
Family Name M27C256B
Introduction Date July 12, 2005
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
27C256-12 FA; 27C256I12 FA;  27C256A12 FA; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M27C256B-12F1
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
M27C256B-12F1 Price

M27C256B-12F1 Datasheet
M27C256B-12F1 Application

M27C256B-12F1 Replacement
M27C256B-12F1 Pdf

M27C256B-12F1 Pinout
M27C256B-12F1 Image

M27C256B-12F1 Picture
M27C256B-12F1 In Stock

M27C256B-12F1 Distributor
M27C256B-12F1 Memory

Image
Mfr.Part No
Description
Stock
CAP THIN FILM 0.45PF 25V 0201
3300
IC SUPERVSOR 3V SOT23-3
1180
Low Power CMOS Broadband Tuner
160
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
183
Ultra Low Capacitance TVS Diode in a Thin 0201 Chip Scale Package
2620
MOSFET N-CH 30V 121A TO-263AB
340

Top Sellers