Search
Filters

M27C256B-45XF1

IC EPROM UV 256KBIT 45NS 28CDIP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 137 In Stock
The M27C256B-45XF1, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 28-CDIP Frit Seal with Window. The M27C256B-45XF1 is a 256Kb (32K x 8) EPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.75 V to 5.25 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 256Kb (32K x 8)
Access Time 45ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 041287-M27C256B-45XF1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 256Kb (32K x 8)
Access Time 45ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 041287-M27C256B-45XF1
M27C256B-45XF1 Price

M27C256B-45XF1 Datasheet
M27C256B-45XF1 Application

M27C256B-45XF1 Replacement
M27C256B-45XF1 Pdf

M27C256B-45XF1 Pinout
M27C256B-45XF1 Image

M27C256B-45XF1 Picture
M27C256B-45XF1 In Stock

M27C256B-45XF1 Distributor
M27C256B-45XF1 Memory

Image
Mfr.Part No
Description
Stock
50mA SWITCHED-CAP DC/DC CONVERTER
1750
High-Speed Switching Applications DC-DC Converter Applications
50701
Single Zener diodes in a SOD323F package
108000
High Speed Optocoupler, 5 MBd, 1 kV/us dV/dt
124