Search
Filters

M27C4001-80XF1

Part No : M27C4001-80XF1
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC EPROM UV 4MBIT 80NS 32CDIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
14+
€3.513
€49.182
35+
€2.973
€104.047
55+
€2.882
€158.524
70+
€2.793
€195.489
90+
€2.702
€243.196
120+
€2.433
€291.905
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 390 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (512K x 8)
Access Time 80ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Win Source Part Number 206990-M27C4001-80XF1
The M27C4001-80XF1, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 32-CDIP Frit Seal with Window. The M27C4001-80XF1 is a 4Mb (512K x 8) EPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.75 V to 5.25 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (512K x 8)
Access Time 80ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Win Source Part Number 206990-M27C4001-80XF1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M27C4001-80XF1
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
M27C4001-80XF1 Price

M27C4001-80XF1 Datasheet
M27C4001-80XF1 Application

M27C4001-80XF1 Replacement
M27C4001-80XF1 Pdf

M27C4001-80XF1 Pinout
M27C4001-80XF1 Image

M27C4001-80XF1 Picture
M27C4001-80XF1 In Stock

M27C4001-80XF1 Distributor
M27C4001-80XF1 Memory

Image
Mfr.Part No
Description
Stock
IC GATE AND 4CH 2-INP 14-SOIC
45
IC OPAMP GP 1MHZ 8SOIC
25
SINGLE P-CHANNEL LOGIC-LEVEL MOSFETS
3563
IGBT 600V 9A 38W TO220AB
376
Isolated Wide Input Range 15-Watt DC/DC Converters | DC DC CONVERTER 5V 15W
30
IC OTP 512KBIT 70NS 28SOIC / EPROM OTP 512K-bit 64K x 8 70ns 28-Pin SOIC
44
DIGITAL SIGNAL PROCESSOR | IC DSP 181-CPGA

Top Sellers