Search
Filters

M27C64A-15F1

Part No : M27C64A-15F1
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC EPROM UV 64KBIT 150NS 28CDIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.159
$53.975
55+
$1.827
$100.485
85+
$1.772
$150.620
120+
$1.716
$205.920
155+
$1.661
$257.455
205+
$1.495
$306.475
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 64Kb (8K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Win Source Part Number 206999-M27C64A-15F1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
The M27C64A-15F1, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 28-CDIP Frit Seal with Window. The M27C64A-15F1 is a 64Kb (8K x 8) EPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 64Kb (8K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Win Source Part Number 206999-M27C64A-15F1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M27C64A-15F1
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
M27C64A-15F1 Price

M27C64A-15F1 Datasheet
M27C64A-15F1 Application

M27C64A-15F1 Replacement
M27C64A-15F1 Pdf

M27C64A-15F1 Pinout
M27C64A-15F1 Image

M27C64A-15F1 Picture
M27C64A-15F1 In Stock

M27C64A-15F1 Distributor
M27C64A-15F1 Memory

Image
Mfr.Part No
Description
Stock
IC REG SWITCHD CAP 3.3V SOT23
207
Enhanced A/D Type 8-Bit OTP MCU with OPA
30
Low Profile Power Inductors
50
IC FPS SWITCH OFF LINE TO3P-5
36
CONFIGURABLE MULTIPLE-FUNCTION GATE | IC MULTI-FUNC GATE CONFIG SC70-6
72
IC OPAMP INSTR 800KHZ RRO 8MSOP
1733
TVS DIODE 26VWM 42.1VC P600
160
0.8V Reference Ultra Low Dropout ([email protected]) Linear Regulator
9

Top Sellers