Search
Filters

M29F160FT55N3E2

Part No :
M29F160FT55N3E2
Manufacturer :
Catalog :
Memory
Description :
IC FLASH 16MBIT 55NS 48TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Format FLASH
Technology FLASH - NOR
Memory Size 16Mb (2M x 8, 1M x 16)
Access Time 55ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 207021-M29F160FT55N3E2
The M29F160FT55N3E2, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 48-TSOP. The M29F160FT55N3E2 is a 16Mb (2M x 8, 1M x 16) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 125°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Format FLASH
Technology FLASH - NOR
Memory Size 16Mb (2M x 8, 1M x 16)
Access Time 55ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 207021-M29F160FT55N3E2
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M29F160FT55N3E2
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
M29F160FT55N3E2 Price

M29F160FT55N3E2 Datasheet
M29F160FT55N3E2 Application

M29F160FT55N3E2 Replacement
M29F160FT55N3E2 Pdf

M29F160FT55N3E2 Pinout
M29F160FT55N3E2 Image

M29F160FT55N3E2 Picture
M29F160FT55N3E2 In Stock

M29F160FT55N3E2 Distributor
M29F160FT55N3E2 Memory

Image
Mfr.Part No
Description
Stock
SIPMOS® Small-Signal-Transistor Features P-Channel Enhancement mode
653
IC BUFFER DUAL NON-INV LP SOT363
1200
0.2 μV/°C Offset Drift, 105 MHz Low Power, Low Noise, Rail-to-Rail Amplifiers
306
DIODE ZENER 24V 500MW SOD80
1646
IGBT 1200V 64A 417W TO247
2818

Top Sellers