Search
Filters

M29W320DT70N6E

Part No : M29W320DT70N6E
Manufacturer : Micron Technology Inc.
Catalog : Memory
Description : IC FLASH 32MBIT 70NS 48TSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
$1.999
$59.970
60+
$1.692
$101.520
95+
$1.640
$155.800
130+
$1.589
$206.570
165+
$1.538
$253.770
220+
$1.384
$304.480
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,322 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8, 2M x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 020872-M29W320DT70N6E
Family Name M29W320D
Introduction Date December 14, 1998
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
M29W320DT7AN6F; S29AL032D90TFI020; Am29DL323DB120EI; 

The M29W320D is a 32 Mbit (4Mb x8 or 2Mb x16) non-volatile memory that can be read, erased and reprogrammed. These tasks can be performed using a single low voltage supply. On power-up the memory defaults to its Read mode where it can work similar as ROM or EPROM.

Inbuilt Commands of Program and Erase are available. An on-chip Program/Erase Controller simplifies the process of programming or erasing the memory by taking care of all of the special operations that are required to update the memory contents. The end of a program or erase operation can be detected and any error can also be detected.

M29W320DT Non-volatile Memory Tutorial

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8, 2M x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 020872-M29W320DT70N6E
Family Name M29W320D
Introduction Date December 14, 1998
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
M29W320DT7AN6F; S29AL032D90TFI020; Am29DL323DB120EI; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M29W320DT70N6E
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
M29W320DT70N6E Price

M29W320DT70N6E Datasheet
M29W320DT70N6E Application

M29W320DT70N6E Replacement
M29W320DT70N6E Pdf

M29W320DT70N6E Pinout
M29W320DT70N6E Image

M29W320DT70N6E Picture
M29W320DT70N6E In Stock

M29W320DT70N6E Distributor
M29W320DT70N6E Memory

Image
Mfr.Part No
Description
Stock
IC AUDIO DAC DELTA-SIGMA 20-QSOP
200
Intelligent +3.0V to +5.5V RS-232 Transceivers
826
Bandswitching Diodes
2187
IC ADC 12BIT 65MSPS 32-LFCSP
76
AMD Geode™ Clock Source | IC CLK SOURCE AMD GEODE 28-SOIC
32
IC MCU 3K USB LS PERIPH 16-DIP
69
TRANS RF NPN 900MHZ 15V 8SOIC
448

Top Sellers