Search
Filters

M29W640GL70NB6F

Part No :
M29W640GL70NB6F
Manufacturer :
Catalog :
Memory
Description :
IC FLASH 64MBIT 70NS 56TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (8M x 8, 4M x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSOP
Win Source Part Number 207050-M29W640GL70NB6F
The M29W640GL70NB6F, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 56-TSOP. The M29W640GL70NB6F is a 64Mb (8M x 8, 4M x 16) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (8M x 8, 4M x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSOP
Win Source Part Number 207050-M29W640GL70NB6F
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M29W640GL70NB6F
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
M29W640GL70NB6F Price

M29W640GL70NB6F Datasheet
M29W640GL70NB6F Application

M29W640GL70NB6F Replacement
M29W640GL70NB6F Pdf

M29W640GL70NB6F Pinout
M29W640GL70NB6F Image

M29W640GL70NB6F Picture
M29W640GL70NB6F In Stock

M29W640GL70NB6F Distributor
M29W640GL70NB6F Memory

Image
Mfr.Part No
Description
Stock
0.8A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 1.2V 800MA DDPAK
50
IC CTRL PARALLEL/I2C BUS 20-DIP
4
TRIMMER 10K OHM 0.125W SMD
2000
IC INTEGRATED CAR RADIO 64-QFP
320
SMD Choke Coils
450
ANALOG/DIGITAL MUX BREAKOUT / Analog/Digital MUX Breakout - CD74HC4067
18
IC SWITCH SINGLE SPDT 8LFCSP
409

Top Sellers