Search
Filters

M29W640GT70NA6F

Part No : M29W640GT70NA6F
Manufacturer : Micron Technology Inc.
Catalog : Memory
Description : IC FLASH 64MBIT 70NS 48TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (8M x 8, 4M x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 207054-M29W640GT70NA6F
The M29W640GT70NA6F, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 48-TSOP. The M29W640GT70NA6F is a 64Mb (8M x 8, 4M x 16) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (8M x 8, 4M x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 207054-M29W640GT70NA6F
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M29W640GT70NA6F
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
M29W640GT70NA6F Price

M29W640GT70NA6F Datasheet
M29W640GT70NA6F Application

M29W640GT70NA6F Replacement
M29W640GT70NA6F Pdf

M29W640GT70NA6F Pinout
M29W640GT70NA6F Image

M29W640GT70NA6F Picture
M29W640GT70NA6F In Stock

M29W640GT70NA6F Distributor
M29W640GT70NA6F Memory

Image
Mfr.Part No
Description
Stock
Zener Diodes with Surge Current Specification
2300
Dual, Low-Noise, 200mA LDO Regulator
2611
Audio/Video Switching IC for TVs
420
Quad, SPST Analog Switch | IC SWITCH QUAD SPST 16SOIC
20
IC EEPROM 64KBIT 400KHZ 8SOIC
4538

Top Sellers