Search
Filters

M48Z02-70PC1

Part No : M48Z02-70PC1
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC NVSRAM 16KBIT 70NS 24DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
4+
$14.502
$58.008
9+
$12.271
$110.439
13+
$11.899
$154.687
18+
$11.527
$207.486
25+
$11.155
$278.875
30+
$10.040
$301.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 70ns
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-PCDIP, CAPHAT
Win Source Part Number 037315-M48Z02-70PC1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
The M48Z02-70PC1, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 24-PCDIP, CAPHAT. The M48Z02-70PC1 is a 16Kb (2K x 8) NVSRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.75 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 70ns
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-PCDIP, CAPHAT
Win Source Part Number 037315-M48Z02-70PC1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M48Z02-70PC1
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
M48Z02-70PC1 Price

M48Z02-70PC1 Datasheet
M48Z02-70PC1 Application

M48Z02-70PC1 Replacement
M48Z02-70PC1 Pdf

M48Z02-70PC1 Pinout
M48Z02-70PC1 Image

M48Z02-70PC1 Picture
M48Z02-70PC1 In Stock

M48Z02-70PC1 Distributor
M48Z02-70PC1 Memory

Image
Mfr.Part No
Description
Stock
IC BATT CHARGER HIEFF 20TSSOP
IC MCU 16BIT 1MB FLASH 112LQFP
1
Total Elapsed Time Recorder with Alarm
29
Ultra-Low-Noise, High PSRR, Low-Dropout, 300mA Linear Regulator
1691
DIODE ZENER 60V 225MW SOT23-3
1800
IC AMP AUDIO PWR 30W QUAD 48QFN
200
IC OPAMP GP 18MHZ RRO TSOT23-5
1238
Shielded Power Inductors - DT1608C
37

Top Sellers