Search
Filters

M48Z35Y-70PC1

IC NVSRAM 256KBIT 70NS 28DIP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
The M48Z35Y-70PC1, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 28-PCDIP, CAPHAT. The M48Z35Y-70PC1 is a 256Kb (32K x 8) NVSRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Quantity
Price
Ext. Price
7+
€3.939
€27.572
21+
€3.689
€77.477
Availability: 1 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 7 pcs
Products specifications
Win Source Part Number 037216-M48Z35Y-70PC1
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 28-PCDIP, CAPHAT
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Access Time 70ns
Memory Size 256Kb (32K x 8)
Technology NVSRAM (Non-Volatile SRAM)
Memory Format NVSRAM
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Integrated Circuits
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 037216-M48Z35Y-70PC1
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 28-PCDIP, CAPHAT
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Access Time 70ns
Memory Size 256Kb (32K x 8)
Technology NVSRAM (Non-Volatile SRAM)
Memory Format NVSRAM
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Integrated Circuits
M48Z35Y-70PC1 Price

M48Z35Y-70PC1 Datasheet
M48Z35Y-70PC1 Application

M48Z35Y-70PC1 Replacement
M48Z35Y-70PC1 Pdf

M48Z35Y-70PC1 Pinout
M48Z35Y-70PC1 Image

M48Z35Y-70PC1 Picture
M48Z35Y-70PC1 In Stock

M48Z35Y-70PC1 Distributor
M48Z35Y-70PC1 Memory

Image
Mfr.Part No
Description
Stock
4 Megabit (512 K x 8-Bit) CMOS 3.0 Volt-only, Uniform Sector 32-Pin Flash Memory
2844
TELECOMMUNICATION DATA ACQUISITION MEASUREMENT INSTRUMENTATION
296
IC REG BUCK ADJ 0.6A 6SOT
1
IC RTC CLK/CALENDAR PAR 28-TSOP
1887
Hex Contact Bounce Eliminator
5