The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

M68AW127BM70NK6

Part No M68AW127BM70NK6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 308833-M68AW127BM70NK6
Popularity Low
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance

Description

STMicroelectronics M68AW127BM70NK6 Overview

The M68AW127BM70NK6 is a high-performance, 1Mbit (128Kb x8) non-volatile memory module from STMicroelectronics, designed to deliver fast access times with low power consumption. This product is part of the trusted family of non-volatile memory solutions and is well-suited for a wide range of applications that require reliable data storage and retrieval without the need for a battery backup.

Key Features

  • Memory Capacity: 1Mbit (128Kb x 8) provides ample space for firmware storage, configuration parameters, or small application data.
  • Access Time: The module offers a fast access time of 70ns, enabling quick read operations which is crucial for high-performance applications.
  • Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, making it compatible with a variety of low-voltage circuits and systems.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Package: The M68AW127BM70NK6 is available in a compact 44-pin SO package, which is ideal for space-constrained applications.
  • Low Power Consumption: Its low power design allows for energy-efficient operation, extending battery life in portable devices.

Applications

The versatility of the M68AW127BM70NK6 makes it suitable for a variety of applications, including:

  • Mobile and portable devices
  • Embedded systems
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability. The M68AW127BM70NK6 is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and consumer applications. Additionally, STMicroelectronics provides comprehensive technical support and documentation for the M68AW127BM70NK6, making integration into your design a smooth and straightforward process.