Search
Filters

M95010-WMN6TP

Part No : M95010-WMN6TP
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC EEPROM 1KBIT 10MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
120+
€0.405
€48.651
285+
€0.343
€97.706
435+
€0.332
€144.522
600+
€0.322
€192.985
775+
€0.312
€241.809
1,035+
€0.280
€290.041
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 27,856 pieces can ship immediately
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 021025-M95010-WMN6TP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The M95010-WMN6TP, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 8-SO. The M95010-WMN6TP is a 1Kb (128 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 021025-M95010-WMN6TP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M95010-WMN6TP
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
M95010-WMN6TP Price

M95010-WMN6TP Datasheet
M95010-WMN6TP Application

M95010-WMN6TP Replacement
M95010-WMN6TP Pdf

M95010-WMN6TP Pinout
M95010-WMN6TP Image

M95010-WMN6TP Picture
M95010-WMN6TP In Stock

M95010-WMN6TP Distributor
M95010-WMN6TP Memory

Image
Mfr.Part No
Description
Stock
32K x 8 HIGH-SPEED CMOS STATIC RAM
70
POLYSWITCH PTC RESET 2.1A STRAP
250
8-BIT PARALLEL-LOAD SHIFT REGISTERS
4
IC OPAMP CURR SENSE 60KHZ 8VSSOP
6
IC ADC 12BIT HANDSHAKE 44PLCC
199
DIODE, ZENER, 36V, 500MW, 5%, SO
265
IC AMP AUDIO PWR 10W MONO 14VSON
452

Top Sellers