The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

M95020WP

Part No M95020WP
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309175-M95020WP
Popularity Low
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance

Description

STMicroelectronics M95020WP EEPROM

The M95020WP is a 2Kbit serial EEPROM device from STMicroelectronics, renowned for its robustness and reliability in a wide array of applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is part of the M95xxx series, which is known for its high-performance and low-power consumption characteristics, making it an ideal choice for advanced electronic systems.

The device operates on a supply voltage range of 2.5V to 5.5V, which allows for flexibility in various power environments and ensures compatibility with both 3.3V and 5V systems. This feature is particularly beneficial for battery-operated devices where power efficiency is crucial.

The M95020WP offers a fast access time and low power consumption, with a typical standby current of only 5µA, which is particularly advantageous for power-sensitive applications. Its 2Kbit memory is organized as 256 x 8 bits, which can be accessed through the SPI (Serial Peripheral Interface) bus, a common interface that enables high-speed data transfer between microcontrollers and peripheral devices.

One of the key features of the M95020WP is its write protect functionality, which provides hardware protection for the entire memory content. This is an essential attribute for applications that require data integrity and security, such as in industrial controls, medical devices, and smart identification systems. Additionally, the device supports 1 million write/erase cycles and has a data retention period of over 40 years, ensuring data persistence over a long product lifespan.

The M95020WP comes in an 8-pin Plastic Dual-in-line Package (PDIP), which is well-suited for applications with through-hole PCB assembly requirements. The package is also designed for high mechanical endurance and temperature stability, with an operating temperature range from -40°C to +85°C, making it suitable for harsh environmental conditions.

In summary, the M95020WP from STMicroelectronics is a high-quality, versatile EEPROM chip that provides secure data storage, low power consumption, and a reliable interface, making it an excellent choice for a multitude of electronic applications.