Search
Filters

MT29C2G48MAKLCJI-6 IT

IC FLASH/LPDRAM 3GBIT 168VFBGA
Manufacturer: Micron Technology Inc.
rohs
Rated 5/5 based on 1 customer reviews

The MT29C2G48MAKLCJI-6 IT, categoried into Memory classification, is manufactured on Micron Technology Inc.. The MT29C2G48MAKLCJI-6 IT is a 2Gb (128M x 16)(NAND), 1Gb (32M x 32)(LPDRAM) FLASH, RAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.7 V to 1.95 V. All packages are Pb-free and RoHS compliant.

Quantity
Price
Ext. Price
3+
$12.770
$38.310
11+
$11.960
$131.560
30+
$11.170
$335.100
Availability: 1 In Stock
This product has a minimum quantity of 3
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH, RAM
Technology FLASH - NAND, Mobile LPDRAM
Memory Size 2Gb (128M x 16)(NAND), 1Gb (32M x 32)(LPDRAM)
Max Frequency 166MHz
Supply Voltage - Operating 1.7 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 110843-MT29C2G48MAKLCJI-6 IT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH, RAM
Technology FLASH - NAND, Mobile LPDRAM
Memory Size 2Gb (128M x 16)(NAND), 1Gb (32M x 32)(LPDRAM)
Max Frequency 166MHz
Supply Voltage - Operating 1.7 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 110843-MT29C2G48MAKLCJI-6 IT
MT29C2G48MAKLCJI-6 IT Price

MT29C2G48MAKLCJI-6 IT Datasheet
MT29C2G48MAKLCJI-6 IT Application

MT29C2G48MAKLCJI-6 IT Replacement
MT29C2G48MAKLCJI-6 IT Pdf

MT29C2G48MAKLCJI-6 IT Pinout
MT29C2G48MAKLCJI-6 IT Image

MT29C2G48MAKLCJI-6 IT Picture
MT29C2G48MAKLCJI-6 IT In Stock

MT29C2G48MAKLCJI-6 IT Distributor
MT29C2G48MAKLCJI-6 IT Memory

Image
Mfr.Part No
Description
Stock
ACCELEROMETER 2-8G I2C/SPI 16LGA
200
32-Bit Single-Chip Microcontrollers
415
DIODE ZENER 12.28V 500MW DO35
168
DIODE TUNING SS 20V SOT-23
25836
MOSFET N-CH 30V 4.5A 8SOIC
605
Chip Inductors – 1008CS Series (2520)
14472
DIODE SCHOTTKY 40V SOD123
6000