Search
Filters

MT46V16M16P-5B:M

IC SDRAM 256MBIT 200MHZ 66TSOP
Manufacturer: Micron Technology Inc.
rohs
Quantity
Price
Ext. Price
12+
$2.840
$34.080
51+
$2.660
$135.660
140+
$2.480
$347.200
Availability: 108,226 In Stock
This product has a minimum quantity of 12
The MT46V16M16P-5B:M, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 66-TSOP. The MT46V16M16P-5B:M is a 256Mb (16M x 16) DRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 2.5 V to 2.7 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR
Memory Size 256Mb (16M x 16)
Max Frequency 200MHz
Access Time 700ps
Supply Voltage - Operating 2.5 V to 2.7 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 66-TSOP
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
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR
Memory Size 256Mb (16M x 16)
Max Frequency 200MHz
Access Time 700ps
Supply Voltage - Operating 2.5 V to 2.7 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 66-TSOP
Storage Condition Dry storage cabinet & Humidity protection package
MT46V16M16P-5B:M Price

MT46V16M16P-5B:M Datasheet
MT46V16M16P-5B:M Application

MT46V16M16P-5B:M Replacement
MT46V16M16P-5B:M Pdf

MT46V16M16P-5B:M Pinout
MT46V16M16P-5B:M Image

MT46V16M16P-5B:M Picture
MT46V16M16P-5B:M In Stock

MT46V16M16P-5B:M Distributor
MT46V16M16P-5B:M Memory

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 700V 6.2A D2PAK
800
Serial 16-Bit Multiplying DACs
15
DIODE ZENER 3.9V 300MW SOT23-3
5400
TOSHIBA Bipolar Liner Integrated Circuit Silicon Monolithic
7100
IC REG BST SEPIC ADJ 0.71A 8SOIC
24
CONN SOCKET .4MM 40POS SMD
2470
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
707
FIXED IND 3.3UH 1.33A 110 MOHM
2688