Search
Filters

MT47H128M8SH-25E:M

Part No :
MT47H128M8SH-25E:M
Manufacturer :
Catalog :
Memory
Description :
IC SDRAM 1GBIT 400MHZ 60FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
20+
€2.407
€48.149
45+
€2.037
€91.674
70+
€1.976
€138.306
95+
€1.914
€181.783
125+
€1.852
€231.511
165+
€1.667
€275.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,110 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Bulk
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 1Gb (128M x 8)
Max Frequency 400MHz
Access Time 400ps
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 60-FBGA (8x10)
Family Name MT47H128M8
Introduction Date March 21, 2014
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NT5TU128M8GE-AC;  NT5TU128M8GE-ACI;  HXB18T1G800AFL-25E; 
The MT47H128M8SH-25E:M, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 60-FBGA (8x10). The MT47H128M8SH-25E:M is a 1Gb (128M x 8) DRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 85°C (TC) and the operating supply voltage of 1.7 V to 1.9 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Bulk
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 1Gb (128M x 8)
Max Frequency 400MHz
Access Time 400ps
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 60-FBGA (8x10)
Family Name MT47H128M8
Introduction Date March 21, 2014
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NT5TU128M8GE-AC;  NT5TU128M8GE-ACI;  HXB18T1G800AFL-25E; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MT47H128M8SH-25E:M
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
MT47H128M8SH-25E:M Price

MT47H128M8SH-25E:M Datasheet
MT47H128M8SH-25E:M Application

MT47H128M8SH-25E:M Replacement
MT47H128M8SH-25E:M Pdf

MT47H128M8SH-25E:M Pinout
MT47H128M8SH-25E:M Image

MT47H128M8SH-25E:M Picture
MT47H128M8SH-25E:M In Stock

MT47H128M8SH-25E:M Distributor
MT47H128M8SH-25E:M Memory

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 75A D2PAK
4136
VHF, UHF Detector and Mixer Applications
299
IC 2.64V NANOPWR MON SOT-23-5
87
IC MUX QUAD 2-CHAN 3ST 16-TSSOP
38
POSITIVE VOLTAGE REGULATORS
1240
Surface Mount Power Inductors
1
32K x 8 Hight Speed SRAM with 3.3V

Top Sellers