Search
Filters

MT47H32M16HR-3:F

Part No : MT47H32M16HR-3:F
Manufacturer : Micron Technology Inc.
Catalog : Memory
Description : IC SDRAM 512MBIT 333MHZ 84FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
13+
€3.950
€51.353
30+
€3.343
€100.277
45+
€3.242
€145.866
65+
€3.139
€204.060
80+
€3.038
€243.061
110+
€2.735
€300.841
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 19,451 pieces can ship immediately
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 512Mb (32M x 16)
Max Frequency 333MHz
Access Time 450ps
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 84-FBGA (8x12.5)
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The MT47H32M16HR-3:F, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 84-FBGA (8x12.5). The MT47H32M16HR-3:F is a 512Mb (32M x 16) DRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 85°C (TC) and the operating supply voltage of 1.7 V to 1.9 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 512Mb (32M x 16)
Max Frequency 333MHz
Access Time 450ps
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 84-FBGA (8x12.5)
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MT47H32M16HR-3:F
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
MT47H32M16HR-3:F Price

MT47H32M16HR-3:F Datasheet
MT47H32M16HR-3:F Application

MT47H32M16HR-3:F Replacement
MT47H32M16HR-3:F Pdf

MT47H32M16HR-3:F Pinout
MT47H32M16HR-3:F Image

MT47H32M16HR-3:F Picture
MT47H32M16HR-3:F In Stock

MT47H32M16HR-3:F Distributor
MT47H32M16HR-3:F Memory

Image
Mfr.Part No
Description
Stock
TRANS NPN 120V 12A TO-220AB
DIGITAL SIGNAL PROCESSOR | IC DSP 181-CPGA
ALUMINUM ELEECTROLYTIC CAPACITORS/FK
2000
RELAY OPTO AC/DC 60V 400MA 6-SMD
471
IC MCU 8BIT 3.5KB OTP 20SSOP
165
DIODE GEN PURP 75V 300MA DO35
5181

Top Sellers