MT48LC4M16A2P-75 IT:G TR

Part No :
MT48LC4M16A2P-75 IT:G TR
Manufacturer :
Catalog :
SDRAM
Description :
IC SDRAM 64MBIT 133MHZ 54TSOP
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
Unit Price
Ext. Price
5+
$10.4900
$52.450
12+
$8.7330
$104.796
18+
$8.4830
$152.694
25+
$8.2320
$205.800
32+
$7.9810
$255.392
42+
$7.2280
$303.576
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,500 pieces
MOQ: 5 pcs
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
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 64Mb (4M x 16)
Max Frequency 133MHz
Access Time 5.4ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 54-TSOP II
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
The MT48LC4M16A2P-75 IT:G TR, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 54-TSOP II. The MT48LC4M16A2P-75 IT:G TR is a 64Mb (4M x 16) DRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 64Mb (4M x 16)
Max Frequency 133MHz
Access Time 5.4ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 54-TSOP II
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MT48LC4M16A2P-75 IT:G TR
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
MT48LC4M16A2P-75 IT:G TR Price

MT48LC4M16A2P-75 IT:G TR Datasheet
MT48LC4M16A2P-75 IT:G TR Application

MT48LC4M16A2P-75 IT:G TR Replacement
MT48LC4M16A2P-75 IT:G TR Pdf

MT48LC4M16A2P-75 IT:G TR Pinout
MT48LC4M16A2P-75 IT:G TR Image

MT48LC4M16A2P-75 IT:G TR Picture
MT48LC4M16A2P-75 IT:G TR In Stock

MT48LC4M16A2P-75 IT:G TR Distributor
MT48LC4M16A2P-75 IT:G TR SDRAM

Image
Mfr.Part No
Description
Stock
Dubox® 2.54mm Pitch, Board to Board Connector, Crimp-to-Wire Housing, Single Row.
82
POLYSWITCH .1A RESET FUSE SMD
800
LO= 0.406, SO= 0.312, W= 0.018
101
N Channel Enhancement Mode MOSFET
1010
SWITCH TACTILE SPST-NO 0.05A 12V
500

Top Sellers