Search
Filters

MT49H16M18BM-5:B

Part No :
MT49H16M18BM-5:B
Manufacturer :
Catalog :
Memory
Description :
IC RLDRAM 288MBIT 200MHZ 144UBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,111 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Bulk
Memory Type Volatile
Memory Format DRAM
Technology DRAM
Memory Size 288Mb (16M x 18)
Max Frequency 200MHz
Access Time 20ns
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 144-μBGA (18.5x11)
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The MT49H16M18BM-5:B, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 144-μBGA (18.5x11). The MT49H16M18BM-5:B is a 288Mb (16M x 18) DRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 95°C (TC) and the operating supply voltage of 1.7 V to 1.9 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Bulk
Memory Type Volatile
Memory Format DRAM
Technology DRAM
Memory Size 288Mb (16M x 18)
Max Frequency 200MHz
Access Time 20ns
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 144-μBGA (18.5x11)
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MT49H16M18BM-5:B
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
MT49H16M18BM-5:B Price

MT49H16M18BM-5:B Datasheet
MT49H16M18BM-5:B Application

MT49H16M18BM-5:B Replacement
MT49H16M18BM-5:B Pdf

MT49H16M18BM-5:B Pinout
MT49H16M18BM-5:B Image

MT49H16M18BM-5:B Picture
MT49H16M18BM-5:B In Stock

MT49H16M18BM-5:B Distributor
MT49H16M18BM-5:B Memory

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 14.5A 8-SOIC
2559
UNI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 600 WATTS, 5.0 THRU 170 VOLTS
1813
3.3V/5V 3.2Gbps CML LOW-POWER LIMITING POST AMPLIFIER W/TTL LOS | IC AMP LIMIT CML TTL LOS 10MSOP
200
SINGLE LINE TVS DIODE FOR ESD PROTECTION PORTABLE ELECTRONICS
7800
262,144-WORD BY 16-BIT STATIC RAM
21

Top Sellers