Search
Filters

N25Q064A11ESE40F

Part No : N25Q064A11ESE40F
Manufacturer : Micron Technology Inc.
Catalog : Memory
Description : IC FLASH 64MBIT 108MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (16M x 4)
Max Frequency 108MHz
Supply Voltage - Operating 1.7 V to 2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO W
Win Source Part Number 208991-N25Q064A11ESE40F
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
The N25Q064A11ESE40F, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 8-SO W. The N25Q064A11ESE40F is a 64Mb (16M x 4) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.7 V to 2 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (16M x 4)
Max Frequency 108MHz
Supply Voltage - Operating 1.7 V to 2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO W
Win Source Part Number 208991-N25Q064A11ESE40F
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for N25Q064A11ESE40F
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
N25Q064A11ESE40F Price

N25Q064A11ESE40F Datasheet
N25Q064A11ESE40F Application

N25Q064A11ESE40F Replacement
N25Q064A11ESE40F Pdf

N25Q064A11ESE40F Pinout
N25Q064A11ESE40F Image

N25Q064A11ESE40F Picture
N25Q064A11ESE40F In Stock

N25Q064A11ESE40F Distributor
N25Q064A11ESE40F Memory

Image
Mfr.Part No
Description
Stock
Silicon N Channel MOS FET High Speed Power Switching
78
MOSFET N-CH 500V 14A TO-3
1722
TV/VCR TUNER IC
61
High-side Power Distribution Switch with Enable and Flag | IC USB POWER SWITCH 8MSOP
9
IC FPGA 345 I/O 672FBGA
16
IC OPAMP GP 635KHZ 14SOIC
250

Top Sellers