Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

N25Q256A83ESF40F

Part No :
N25Q256A83ESF40F
Manufacturer :
Catalog :
Memory
Description :
IC FLASH 256MBIT 108MHZ 16SO
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
5+
$10.5320
$52.660
12+
$8.7680
$105.216
18+
$8.5160
$153.288
25+
$8.2650
$206.625
32+
$8.0130
$256.416
42+
$7.2570
$304.794
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,173 pieces
MOQ: 5 pcs
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
Alternative Parts
(Cross-Reference)
N25Q256A13ESFH0F; S25FL256SAGMFNG01; S25FL256SAGMFN001; 
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity High
Is this a common-used part? Yes
Estimated EOL Date Obsolete
ECCN 3A991.b.1.a
Introduction Date June 11, 2012
Family Name N25Q256A83E
Win Source Part Number 208998-N25Q256A83ESF40F
Case / Package 16-SOP2
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 2.7 V to 3.6 V
Max Frequency 108MHz
Memory Size 256Mb (64M x 4)
Technology FLASH - NOR
Memory Format FLASH
Packaging Reel - TR
Manufacturer Micron Technology Inc.
Categories Integrated Circuits
The N25Q256A83ESF40F, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 16-SOP2. The N25Q256A83ESF40F is a 256Mb (64M x 4) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
N25Q256A13ESFH0F; S25FL256SAGMFNG01; S25FL256SAGMFN001; 
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity High
Is this a common-used part? Yes
Estimated EOL Date Obsolete
ECCN 3A991.b.1.a
Introduction Date June 11, 2012
Family Name N25Q256A83E
Win Source Part Number 208998-N25Q256A83ESF40F
Case / Package 16-SOP2
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 2.7 V to 3.6 V
Max Frequency 108MHz
Memory Size 256Mb (64M x 4)
Technology FLASH - NOR
Memory Format FLASH
Packaging Reel - TR
Manufacturer Micron Technology Inc.
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for N25Q256A83ESF40F
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
N25Q256A83ESF40F Price

N25Q256A83ESF40F Datasheet
N25Q256A83ESF40F Application

N25Q256A83ESF40F Replacement
N25Q256A83ESF40F Pdf

N25Q256A83ESF40F Pinout
N25Q256A83ESF40F Image

N25Q256A83ESF40F Picture
N25Q256A83ESF40F In Stock

N25Q256A83ESF40F Distributor
N25Q256A83ESF40F Memory

Image
Mfr.Part No
Description
Stock
IC AMP HBT SIGE 4500MHZ SOT-363
435
TRANS PNP DARL 100V 8A TO220AB
90
Inductor RF Chip Wirewound 0.22uH 5% 100MHz 25Q-Factor Ceramic 0.25A 1.6Ohm DCR 0603 T/R
450
Op Amp Dual Wideband Amplifier ±22V/44V 8-Pin SOIC T/R / IC OPAMP GP 5.9MHZ 8SOIC
4808
MEGAPAC AUTO RANGE
273
IC MPU MPC82XX 400MHZ 516BGA
324
MOSFET P-CH 45V CPT3
3314
IC MOTOR CONTROLLER 8SOIC

Top Sellers