Search
Filters

NAND512W3A2CN6

Part No : NAND512W3A2CN6
Manufacturer : Micron Technology Inc.
Catalog : Memory
Description : IC FLASH 512MBIT 48TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 31 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NAND
Memory Size 512Mb (64M x 8)
Access Time 50ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 059818-NAND512W3A2CN6
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
The NAND512W3A2CN6, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 48-TSOP. The NAND512W3A2CN6 is a 512Mb (64M x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NAND
Memory Size 512Mb (64M x 8)
Access Time 50ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 059818-NAND512W3A2CN6
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NAND512W3A2CN6
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
NAND512W3A2CN6 Price

NAND512W3A2CN6 Datasheet
NAND512W3A2CN6 Application

NAND512W3A2CN6 Replacement
NAND512W3A2CN6 Pdf

NAND512W3A2CN6 Pinout
NAND512W3A2CN6 Image

NAND512W3A2CN6 Picture
NAND512W3A2CN6 In Stock

NAND512W3A2CN6 Distributor
NAND512W3A2CN6 Memory

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 0.75A TO263-5
28
2SK3520
100
IC OSC SINGLE TIMER 5MHZ SOT23-5
3800
Adjustable RF Inductors
300
COUPLER HYBRID 2000-2300MHZ 3DB
596

Top Sellers