Search
Filters

NM27C512Q-120

Part No : NM27C512Q-120
Catalog : Memory
Description : IC EPROM UV 512KBIT 120NS 28CDIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 512Kb (64K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP
Win Source Part Number 209281-NM27C512Q-120
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
The NM27C512Q-120, categoried into Memory classification, is manufactured on Fairchild/ON Semiconductor, supplied in a 28-CDIP. The NM27C512Q-120 is a 512Kb (64K x 8) EPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 512Kb (64K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP
Win Source Part Number 209281-NM27C512Q-120
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NM27C512Q-120
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
NM27C512Q-120 Price

NM27C512Q-120 Datasheet
NM27C512Q-120 Application

NM27C512Q-120 Replacement
NM27C512Q-120 Pdf

NM27C512Q-120 Pinout
NM27C512Q-120 Image

NM27C512Q-120 Picture
NM27C512Q-120 In Stock

NM27C512Q-120 Distributor
NM27C512Q-120 Memory

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 32KB FLASH 64VQFP / C51 Microcontroller with USB and Smart Card Reader Interfaces
57
FRAME ENGINE AND DATA LINK MANAGER
36
MOSFET P-CH 100V 26A TO-252
11750
TRANS NPN 50V 0.5A SOT-23
300
IC BUFFER ZD 1-5 LVPECL 32-LQFP
51
38A, 200V, 0.071 Ohm, N-Channel, UltraFET Power MOSFETs
65
TRANS PREBIAS NPN 200MW SMT3
16314

Top Sellers