Search
Filters

S-24CS02ADP

Part No :
S-24CS02ADP
Catalog :
Memory
Description :
IC EEPROM 2KBIT 400KHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 30 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 142818-S-24CS02ADP
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
The S-24CS02ADP, categoried into Memory classification, is manufactured on SII Semiconductor Corporation, supplied in a 8-DIP. The S-24CS02ADP is a 2Kb (256 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 142818-S-24CS02ADP
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-24CS02ADP
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
S-24CS02ADP Price

S-24CS02ADP Datasheet
S-24CS02ADP Application

S-24CS02ADP Replacement
S-24CS02ADP Pdf

S-24CS02ADP Pinout
S-24CS02ADP Image

S-24CS02ADP Picture
S-24CS02ADP In Stock

S-24CS02ADP Distributor
S-24CS02ADP Memory

Image
Mfr.Part No
Description
Stock
Low-Voltage 1.8/2.5/3.3V 16-Bit Transceiver | IC TXRX NON-INVERT 3.6V 48TSSOP
280
600mA Low Noise High PSRR Low Dropout Linear Regulator
300
MEDIUM POWER LINEAR AMPLIFIER
5
MOSFET N-CH 20V 37A DPAK
161
IC DATA ACQ SYS 10BIT 6CH 16-DIP
37

Top Sellers