Search
Filters

S34ML01G100TFI000

Part No :
S34ML01G100TFI000
Catalog :
Memory
Description :
IC FLASH 1GBIT 25NS 48TSOP
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
23+
$2.2450
$51.635
55+
$1.9000
$104.500
85+
$1.8420
$156.570
115+
$1.7850
$205.275
145+
$1.7270
$250.415
195+
$1.5540
$303.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,352 pieces can ship immediately
MOQ: 23 pcs
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
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH - NAND
Memory Size 1Gb (128M x 8)
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP I
Win Source Part Number 211221-S34ML01G100TFI000
Family Name S34ML01G
Introduction Date April 16, 2012
ECCN 3A991.b.1.a
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
K9F1G08U0BPIB0T; K9F1G08U0B-PIB0000; K9F1G08U0B-PIB00; 

The S34ML01G100TFI000, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 48-TSOP I. The S34ML01G100TFI000 is a 1Gb (128M x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH - NAND
Memory Size 1Gb (128M x 8)
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP I
Win Source Part Number 211221-S34ML01G100TFI000
Family Name S34ML01G
Introduction Date April 16, 2012
ECCN 3A991.b.1.a
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
K9F1G08U0BPIB0T; K9F1G08U0B-PIB0000; K9F1G08U0B-PIB00; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S34ML01G100TFI000
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
S34ML01G100TFI000 Price

S34ML01G100TFI000 Datasheet
S34ML01G100TFI000 Application

S34ML01G100TFI000 Replacement
S34ML01G100TFI000 Pdf

S34ML01G100TFI000 Pinout
S34ML01G100TFI000 Image

S34ML01G100TFI000 Picture
S34ML01G100TFI000 In Stock

S34ML01G100TFI000 Distributor
S34ML01G100TFI000 Memory

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 0.5A 8SOIC
39
Cap-Free, NMOS, 250mA Low Dropout Regulator with Reverse Current Protection
IC MCU 16BIT 16KB FLASH 28SSOP
53
DIODE SCHOTTKY 30V 100MA SOD323 / SURFACE MOUNT SCHOTTKY BARRIER DIODE
575
IC AMP AUDIO PWR .7W MONO 8MSOP
87
IC TXRX RS-232 W/SHTDWN 20-TSSOP
852
Synthesizer , SMT 2496 - 2700 MHz, 1000 kHz
25

Top Sellers