WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

SST25VF020B-80-4I-SAE

Part No :
SST25VF020B-80-4I-SAE
Manufacturer :
Catalog :
Memory
Description :
IC FLASH 2MBIT 80MHZ 8SOIC
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
55+
€0.8260
€45.426
135+
€0.6820
€92.035
205+
€0.6610
€135.560
280+
€0.6400
€179.175
360+
€0.6190
€222.998
480+
€0.5580
€267.854
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 19,174 pieces can ship immediately
MOQ: 55 pcs
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
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Max Frequency 80MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038429-SST25VF020B-80-4I-SAE
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
The SST25VF020B-80-4I-SAE, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The SST25VF020B-80-4I-SAE is a 2Mb (256K x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Max Frequency 80MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038429-SST25VF020B-80-4I-SAE
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SST25VF020B-80-4I-SAE
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
SST25VF020B-80-4I-SAE Price

SST25VF020B-80-4I-SAE Datasheet
SST25VF020B-80-4I-SAE Application

SST25VF020B-80-4I-SAE Replacement
SST25VF020B-80-4I-SAE Pdf

SST25VF020B-80-4I-SAE Pinout
SST25VF020B-80-4I-SAE Image

SST25VF020B-80-4I-SAE Picture
SST25VF020B-80-4I-SAE In Stock

SST25VF020B-80-4I-SAE Distributor
SST25VF020B-80-4I-SAE Memory

Image
Mfr.Part No
Description
Stock
IC DVR/RCVR RS232 ESD DL 16SOIC
1255
IC REG LDO 5V 0.5A TO252
355
IC ADC 16BIT 65MSPS 40-QFN
20
IC OPAMP GP 16MHZ 14DIP
IC ADDRESS DVR 1-2BIT 80TSSOP
48
IC FLASH 8MBIT 70NS 48TSOP
1662
IC CTRLR SMPS GREEN OVP 8-DIP
87
CCD LINEAR IMAGE SENSOR
1317
IC REG BUCK PROG 6A SYNC
407

Top Sellers