Search
Filters

SST39VF200A-70-4I-EKE

Part No :
SST39VF200A-70-4I-EKE
Manufacturer :
Catalog :
Memory
Description :
IC FLASH 2MBIT 70NS 48TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,968 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (128K x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 066113-SST39VF200A-70-4I-EKE
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The SST39VF200A-70-4I-EKE, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 48-TSOP. The SST39VF200A-70-4I-EKE is a 2Mb (128K x 16) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (128K x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 066113-SST39VF200A-70-4I-EKE
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SST39VF200A-70-4I-EKE
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
SST39VF200A-70-4I-EKE Price

SST39VF200A-70-4I-EKE Datasheet
SST39VF200A-70-4I-EKE Application

SST39VF200A-70-4I-EKE Replacement
SST39VF200A-70-4I-EKE Pdf

SST39VF200A-70-4I-EKE Pinout
SST39VF200A-70-4I-EKE Image

SST39VF200A-70-4I-EKE Picture
SST39VF200A-70-4I-EKE In Stock

SST39VF200A-70-4I-EKE Distributor
SST39VF200A-70-4I-EKE Memory

Image
Mfr.Part No
Description
Stock
TRANS NPN/PNP 100V 2A SM8
709
IC FLASH 32MBIT 104MHZ 8SOP
77
OUTPUT RAIL-TO-RAIL VERY-LOW-NOISE OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
50
Hex Level Shifter for TTL to CMOS or COMS to CMOS
33
CAP TANT 15UF 35V 20% 2917
50
Low Capacitance Transient Voltage Suppressors / ESD Protectors
1867

Top Sellers