Search
Filters

SST49LF008A-33-4C-WHE-T

Part No :
SST49LF008A-33-4C-WHE-T
Manufacturer :
Catalog :
Memory
Description :
IC FLASH 8MBIT 33MHZ 32TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,693 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Max Frequency 33MHz
Access Time 120ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TSOP
Win Source Part Number 030940-SST49LF008A-33-4C-WHE-T
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The SST49LF008A-33-4C-WHE-T, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 32-TSOP. The SST49LF008A-33-4C-WHE-T is a 8Mb (1M x 8) FLASH device.It is rated to operate over the extended industrial temperature range of 0°C to 85°C (TA) and the operating supply voltage of 3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Max Frequency 33MHz
Access Time 120ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TSOP
Win Source Part Number 030940-SST49LF008A-33-4C-WHE-T
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SST49LF008A-33-4C-WHE-T
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
SST49LF008A-33-4C-WHE-T Price

SST49LF008A-33-4C-WHE-T Datasheet
SST49LF008A-33-4C-WHE-T Application

SST49LF008A-33-4C-WHE-T Replacement
SST49LF008A-33-4C-WHE-T Pdf

SST49LF008A-33-4C-WHE-T Pinout
SST49LF008A-33-4C-WHE-T Image

SST49LF008A-33-4C-WHE-T Picture
SST49LF008A-33-4C-WHE-T In Stock

SST49LF008A-33-4C-WHE-T Distributor
SST49LF008A-33-4C-WHE-T Memory

Image
Mfr.Part No
Description
Stock
Optocoupler Applications
1430
TVS DIODE 136VWM 219VC DO15
600
N-CHANNEL 30-V (D-S) MOSFET WITH SCHOTTKY DIODE
3407
IC FLASH 8MBIT 75MHZ 8SO
564
IC REG LDO 1.8V 0.1A TSOT23-5
79
2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory

Top Sellers