Search
Filters

W25Q64BVSSIG

IC FLASH 64MBIT 80MHZ 8SOIC
Manufacturer: Winbond Electronics
rohs
Quantity
Price
Ext. Price
36+
$1.392
$50.112
85+
$1.183
$100.555
320+
$0.940
$300.800
Availability: 4,438 In Stock
This product has a minimum quantity of 36

The W25Q64BVSSIG, categoried into Memory classification, is manufactured on Winbond Electronics, supplied in a 8-SOIC. The W25Q64BVSSIG is a 64Mb (8M x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.

Products specifications
Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (8M x 8)
Max Frequency 80MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 090259-W25Q64BVSSIG
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (8M x 8)
Max Frequency 80MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 090259-W25Q64BVSSIG
W25Q64BVSSIG Price

W25Q64BVSSIG Datasheet
W25Q64BVSSIG Application

W25Q64BVSSIG Replacement
W25Q64BVSSIG Pdf

W25Q64BVSSIG Pinout
W25Q64BVSSIG Image

W25Q64BVSSIG Picture
W25Q64BVSSIG In Stock

W25Q64BVSSIG Distributor
W25Q64BVSSIG Memory

Image
Mfr.Part No
Description
Stock
TRANS PNP 50V 0.5A SOT-23
180349
SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated)
1800
IC RF TXRX+MCU ISM
314
All-in-One IC Solution for Active Antennas
400
Complementary MOSFET
32012
3-PIN MICROPROCESSOR RESET CIRCUITS
9000