Search
Filters

W25Q80DVSSIG

Part No : W25Q80DVSSIG
Manufacturer : Winbond Electronics
Catalog : Memory
Description : IC FLASH 8MBIT 104MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
200+
$0.255
$51.000
465+
$0.216
$100.440
720+
$0.209
$150.480
990+
$0.203
$200.970
1,280+
$0.196
$250.880
1,695+
$0.177
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 149,149 pieces can ship immediately
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH - NOR
Memory Size 8Mb (1M x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 036488-W25Q80DVSSIG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient

The W25Q80DVSSIG, categoried into Memory classification, is manufactured on Winbond Electronics, supplied in a 8-SOIC. The W25Q80DVSSIG is a 8Mb (1M x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH - NOR
Memory Size 8Mb (1M x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 036488-W25Q80DVSSIG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for W25Q80DVSSIG
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
W25Q80DVSSIG Price

W25Q80DVSSIG Datasheet
W25Q80DVSSIG Application

W25Q80DVSSIG Replacement
W25Q80DVSSIG Pdf

W25Q80DVSSIG Pinout
W25Q80DVSSIG Image

W25Q80DVSSIG Picture
W25Q80DVSSIG In Stock

W25Q80DVSSIG Distributor
W25Q80DVSSIG Memory

Image
Mfr.Part No
Description
Stock
IC REG BUCK 1.2V 0.5A SYNC 6SON
6706
IC SWITCH QUAD SPST 16SOIC
218
FET RF 2CH 65V 2.5GHZ NI880X-4
18
256K x 72 and 512K x 36, 18Mb PIPELINE (NO WAIT) STATE BUS SRAM
38
XFRMR 1CT:1:0.8/1CT:1:0.8 SMD
156

Top Sellers