Search
Filters

W25X10BVSNIG

Part No : W25X10BVSNIG
Manufacturer : Winbond Electronics
Catalog : Memory
Description : IC FLASH 1MBIT 104MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
220+
€0.200
€43.894
510+
€0.169
€86.404
790+
€0.164
€129.765
1,085+
€0.159
€172.624
1,400+
€0.154
€215.516
1,865+
€0.139
€258.228
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,504 pieces can ship immediately
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 094260-W25X10BVSNIG
Is this a common-used part? Yes
Popularity High
Fake Threat 34 pct.
Supply and Demand Status Balance
The W25X10BVSNIG, categoried into Memory classification, is manufactured on Winbond Electronics, supplied in a 8-SOIC. The W25X10BVSNIG is a 1Mb (128K x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 094260-W25X10BVSNIG
Is this a common-used part? Yes
Popularity High
Fake Threat 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for W25X10BVSNIG
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
W25X10BVSNIG Price

W25X10BVSNIG Datasheet
W25X10BVSNIG Application

W25X10BVSNIG Replacement
W25X10BVSNIG Pdf

W25X10BVSNIG Pinout
W25X10BVSNIG Image

W25X10BVSNIG Picture
W25X10BVSNIG In Stock

W25X10BVSNIG Distributor
W25X10BVSNIG Memory

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 220KHZ RRO 10VSSOP
964
IC PMU I.MX51/37/35/27 186MAPBGA
11
VARIABLE WIDTH SUPERSYNCO FIFO 8,192 x 18 or 16,384 x 9 16,384 x 18 or 32,768 x 9
15
Shielded Power Inductors MSS1260
33
IC OCT TRANSP D-TYP LATCH 20SOIC
52