Search
Filters

W25X40CLSNIG

IC FLASH 4MBIT 104MHZ 8SOIC
Manufacturer: Winbond Electronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
230+
€0.189
€43.516
575+
€0.150
€86.043
1,915+
€0.135
€258.563
Availability: 249,079 In Stock
This product has a minimum quantity of 230

The W25X40CLSNIG, categoried into Memory classification, is manufactured on Winbond Electronics, supplied in a 8-SOIC. The W25X40CLSNIG is a 4Mb (512K x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.3 V to 3.6 V. All packages are Pb-free and RoHS compliant.

Products specifications
Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 005595-W25X40CLSNIG
Family Name W25X40CL
Introduction Date October 28, 2012
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
LE25FU406BMB;  SST25PF040B-80-4C-S2AE;  AT45DB041B-SI SL383; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 005595-W25X40CLSNIG
Family Name W25X40CL
Introduction Date October 28, 2012
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
LE25FU406BMB;  SST25PF040B-80-4C-S2AE;  AT45DB041B-SI SL383; 
W25X40CLSNIG Price

W25X40CLSNIG Datasheet
W25X40CLSNIG Application

W25X40CLSNIG Replacement
W25X40CLSNIG Pdf

W25X40CLSNIG Pinout
W25X40CLSNIG Image

W25X40CLSNIG Picture
W25X40CLSNIG In Stock

W25X40CLSNIG Distributor
W25X40CLSNIG Memory

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 24SSOP
1762
SYNCHRONOUS PWM CONTROLLER FOR TERMINATION POWER SUPPLY APPLICATIONS
2345
IC REG LDO -9V 0.1A TO92-3
44100
LED LT BAR 8.89X3.81MM SGL YLW
2280
System Reset
3088
Unipolar PWM Stepper Motor Driver
3246
Directional Coupler 75Ω 5 to 1000 MHz
100