Search
Filters

W9864G6IH-6

IC SDRAM 64MBIT 166MHZ 54TSOP
Manufacturer: Winbond Electronics
rohs
Availability: 18,093 In Stock
The W9864G6IH-6, categoried into Memory classification, is manufactured on Winbond Electronics, supplied in a 54-TSOP II. The W9864G6IH-6 is a 64Mb (4M x 16) DRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 64Mb (4M x 16)
Max Frequency 166MHz
Access Time 5ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 54-TSOP II
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 057509-W9864G6IH-6
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 64Mb (4M x 16)
Max Frequency 166MHz
Access Time 5ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 54-TSOP II
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 057509-W9864G6IH-6
W9864G6IH-6 Price

W9864G6IH-6 Datasheet
W9864G6IH-6 Application

W9864G6IH-6 Replacement
W9864G6IH-6 Pdf

W9864G6IH-6 Pinout
W9864G6IH-6 Image

W9864G6IH-6 Picture
W9864G6IH-6 In Stock

W9864G6IH-6 Distributor
W9864G6IH-6 Memory

Image
Mfr.Part No
Description
Stock
Signal Processing LSI for Compact Disc Players
1008
Low Resistance, Plastic Packaged PIN Diodes
30257
DIODE SCHOTTKY 30V 3A DO214AC
1165
1K I2C™ Serial EEPROM
40
TVS DIODE 47.8VWM 77VC AXIAL
800
64 Mbit 4Mb x16, Boot Block 3V Supply Flash Memory
646
IC MCU 8BIT 60KB FLASH 64QFP
430