Search
Filters

MIC29301-3.3BU

Part No :
MIC29301-3.3BU
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
High-Current Low-Dropout Regulators | IC REG LINEAR 3.3V 3A TO263-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,200 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 28 pct.
Popularity Medium
Manufacturer Homepage www.micrel.com
MSL Level 3 (168 Hours)
Manufacturer Pack Quantity 50
Family Part Number MIC29301-3.3
Supplier Device Package TO-263-5
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Control Features Enable
Output Current 3A
Maximum Dropout Voltage 0.6V at 3A
Min/Fixed Output Voltage 3.3V
Voltage - Input (Maximum) 26V
Output Type Fixed
Status Obsolete
Packaging Tube
Manufacturer Microchip Technology
Categories Integrated Circuits
Win Source Part Number 1222403-MIC29301-3.3BU
Microchip Technology MIC29301-3.3BU is available at WIN SOURCE. Please review product page below for detailed information, including MIC29301-3.3BU price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MIC29301-3.3BU to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 28 pct.
Popularity Medium
Manufacturer Homepage www.micrel.com
MSL Level 3 (168 Hours)
Manufacturer Pack Quantity 50
Family Part Number MIC29301-3.3
Supplier Device Package TO-263-5
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Control Features Enable
Output Current 3A
Maximum Dropout Voltage 0.6V at 3A
Min/Fixed Output Voltage 3.3V
Voltage - Input (Maximum) 26V
Output Type Fixed
Status Obsolete
Packaging Tube
Manufacturer Microchip Technology
Categories Integrated Circuits
Win Source Part Number 1222403-MIC29301-3.3BU
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC29301-3.3BU
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
MIC29301-3.3BU Price

MIC29301-3.3BU Datasheet
MIC29301-3.3BU Application

MIC29301-3.3BU Replacement
MIC29301-3.3BU Pdf

MIC29301-3.3BU Pinout
MIC29301-3.3BU Image

MIC29301-3.3BU Picture
MIC29301-3.3BU In Stock

MIC29301-3.3BU Distributor
MIC29301-3.3BU PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC I/O EXPANDER I2C 8B 16SSOP / I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin SSOP T/R
72
Micropower, Single Supply, Precision Op Amp | PRECISION OP AMP
48
IC DVR/RCVR EIA/TIA-232 20-SOIC
48
DIODE ZENER 3.9V 300MW SOT23-3
29712
FUSE CRTRDGE 6.25A 600VAC/300VDC / 600 Vac
4
SINGLE OPERTIONAL AMPLIFIER
8
0.30mm (.012") Pitch FPC Connector 1.05mm (.041") Height
5

Top Sellers