Search
Filters

6A6-TP

Part No : 6A6-TP
Manufacturer : Micro Commercial Co
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 6A R6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 950mV @ 6A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 600V
Capacitance @ Vr, F 150pF @ 4V, 1MHz
Mounting Through Hole
Case / Package R-6
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1006779-6A6-TP
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Quantity per package 500
The Micro Commercial Co 6A6-TP is a Standard diodes, encapsulated in R-6 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 950mV @ 6A, separately. The highest operating temperature of the 6A6-TP is -55°C to 125°C. It can deliver 6A average rectified current and 10μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 950mV @ 6A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 600V
Capacitance @ Vr, F 150pF @ 4V, 1MHz
Mounting Through Hole
Case / Package R-6
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1006779-6A6-TP
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Quantity per package 500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 6A6-TP
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
6A6-TP Price

6A6-TP Datasheet
6A6-TP Application

6A6-TP Replacement
6A6-TP Pdf

6A6-TP Pinout
6A6-TP Image

6A6-TP Picture
6A6-TP In Stock

6A6-TP Distributor
6A6-TP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC OR CTRLR LOAD SHARE 16DFN
210
SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
2800
CAP ALUM 100UF 16V AXIAL
101000
RES ARRAY 4 RES 470 OHM 1206
8000
DIODE ARRAY GP 150V 5A TO220AB
24
Digital transistors (built in resistor)
5374

Top Sellers