Search
Filters

ESD12VD9-TP

Part No :
ESD12VD9-TP
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 12VWM 18.4VC SOD923
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 13.5V
Max Clamping Voltage 18.4V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 100W
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 1037051-ESD12VD9-TP
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
Quantity per package 8k pcs
The ESD12VD9-TP ,from Micro Commercial Co, is a 100W Zener diodes, package in a SOD-923 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the ESD12VD9-TP is 12V (Max) volts. The minimum breakdown voltage is given for 13.5V. It can support the clamping voltage and peak pulse current of up to 18.4V and 1A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 13.5V
Max Clamping Voltage 18.4V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 100W
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 1037051-ESD12VD9-TP
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
Quantity per package 8k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ESD12VD9-TP
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
ESD12VD9-TP Price

ESD12VD9-TP Datasheet
ESD12VD9-TP Application

ESD12VD9-TP Replacement
ESD12VD9-TP Pdf

ESD12VD9-TP Pinout
ESD12VD9-TP Image

ESD12VD9-TP Picture
ESD12VD9-TP In Stock

ESD12VD9-TP Distributor
ESD12VD9-TP TVS - Diodes

Image
Mfr.Part No
Description
Stock
CAP TANT 2.2UF 25V 20% 1206
200
RELAY SSR SPST 40V 2.5A 6SOP
225
8-BIT BUFFERS/LINE DRIVERS WITH 3-STATE OUTPUTS
CAP FILM 0.012UF 5% 250VDC 1913
530
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
491
10Amp. Schottky Barrier Rectifiers
50

Top Sellers