Search
Filters

ESD3V3D9-TP

Part No : ESD3V3D9-TP
Manufacturer : Micro Commercial Co
Catalog : TVS - Diodes
Description : TVS DIODE 3.3VWM 8.8VC SOD923
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 246,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5V
Max Clamping Voltage 8.8V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 100W
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 1037058-ESD3V3D9-TP
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Balance
Quantity per package 8k pcs
Alternative Parts
(Cross-Reference)
ESD9R3.3ST5G;  SZESD9R3.3ST5G; ESD3V3D9-TP;  ESD3V3D9-TP-HF; 
The ESD3V3D9-TP ,from Micro Commercial Co, is a 100W Zener diodes, package in a SOD-923 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the ESD3V3D9-TP is 3.3V (Max) volts. The minimum breakdown voltage is given for 5V. It can support the clamping voltage and peak pulse current of up to 8.8V and 5A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5V
Max Clamping Voltage 8.8V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 100W
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 1037058-ESD3V3D9-TP
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Balance
Quantity per package 8k pcs
Alternative Parts
(Cross-Reference)
ESD9R3.3ST5G;  SZESD9R3.3ST5G; ESD3V3D9-TP;  ESD3V3D9-TP-HF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ESD3V3D9-TP
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
ESD3V3D9-TP Price

ESD3V3D9-TP Datasheet
ESD3V3D9-TP Application

ESD3V3D9-TP Replacement
ESD3V3D9-TP Pdf

ESD3V3D9-TP Pinout
ESD3V3D9-TP Image

ESD3V3D9-TP Picture
ESD3V3D9-TP In Stock

ESD3V3D9-TP Distributor
ESD3V3D9-TP TVS - Diodes

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 150V 1A DO220AA
1200
CAP FILM 0.15UF 20% 16VDC 1206
100
IC FET RF LDMOS 220W H-37260-2
64
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
227
IC TXRX RS232/485/422 28SSOP
152
Charge Pump DC-to-DC Voltage Converter
50
IC ADC 12BIT 50KSPS 8CH 16-TSSOP
30
MOSFET N-CH 600V 7A TO252
1027

Top Sellers