Search
Filters

ESD5V0D9B-TP

Part No : ESD5V0D9B-TP
Manufacturer : Micro Commercial Co
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM SOD923
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.6V
Power Dissipation - Pd 80W
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 1037070-ESD5V0D9B-TP
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Consumer Electronics, Safety
Quantity per package 8k pcs
The ESD5V0D9B-TP ,from Micro Commercial Co, is a 80W Zener diodes, package in a SOD-923 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the ESD5V0D9B-TP is 5V (Max) volts. The minimum breakdown voltage is given for 5.6V.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.6V
Power Dissipation - Pd 80W
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 1037070-ESD5V0D9B-TP
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Consumer Electronics, Safety
Quantity per package 8k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ESD5V0D9B-TP
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
ESD5V0D9B-TP Price

ESD5V0D9B-TP Datasheet
ESD5V0D9B-TP Application

ESD5V0D9B-TP Replacement
ESD5V0D9B-TP Pdf

ESD5V0D9B-TP Pinout
ESD5V0D9B-TP Image

ESD5V0D9B-TP Picture
ESD5V0D9B-TP In Stock

ESD5V0D9B-TP Distributor
ESD5V0D9B-TP TVS - Diodes

Image
Mfr.Part No
Description
Stock
High-Voltage Surface Mount Schottky Rectifier
3000
IC TXRX RS232 ESD LP 24SSOP
84
+5 V Powered CMOS RS-232 Drivers/Receivers | IC TX/RX DUAL RS-232 5VLP 16SOIC
146
Fixed Inductors for Surface Mounting
138
3A 550 kHz Synchronous SIMPLE SWITCHER Buck Regulator | IC REG BUCK 1V 3A 14HTSSOP
220
RES SMD 220 OHM 0.1% 1/4W 0805
500
IC I/O EXPANDER I2C 8B 16SOIC
374
DIODE ZENER 82V 1W DO213AB
60
Voltage Detector
340

Top Sellers