Search
Filters

HER208G-TP

Part No : HER208G-TP
Manufacturer : Micro Commercial Co
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1KV 2A DO15
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 4k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 44 pct.
Popularity Medium
Operating Temperature - Junction -55°C to 150°C
Case / Package DO-15
Mounting Through Hole
Capacitance @ Vr, F 30pF @ 4V, 1MHz
Current - Reverse Leakage @ Vr 5μA @ 1000V
Reverse Recovery Time (trr) 75ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.7V @ 2A
Current - Average Rectified (Io) 2A
Voltage - DC Reverse (Vr) (Max) 1000V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer Micro Commercial Co
Categories Discrete Semiconductor Products
Win Source Part Number 1043175-HER208G-TP
The Micro Commercial Co HER208G-TP is a Standard diodes, encapsulated in DO-15 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V and 1.7V @ 2A, separately. The highest operating temperature of the HER208G-TP is -55°C to 150°C. It can deliver 2A average rectified current and 5μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Quantity per package 4k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 44 pct.
Popularity Medium
Operating Temperature - Junction -55°C to 150°C
Case / Package DO-15
Mounting Through Hole
Capacitance @ Vr, F 30pF @ 4V, 1MHz
Current - Reverse Leakage @ Vr 5μA @ 1000V
Reverse Recovery Time (trr) 75ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.7V @ 2A
Current - Average Rectified (Io) 2A
Voltage - DC Reverse (Vr) (Max) 1000V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer Micro Commercial Co
Categories Discrete Semiconductor Products
Win Source Part Number 1043175-HER208G-TP
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HER208G-TP
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
HER208G-TP Price

HER208G-TP Datasheet
HER208G-TP Application

HER208G-TP Replacement
HER208G-TP Pdf

HER208G-TP Pinout
HER208G-TP Image

HER208G-TP Picture
HER208G-TP In Stock

HER208G-TP Distributor
HER208G-TP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
2.0x1.25mm SMD CHIP LED LAMP
1400
Sensitive Gate Triacs Silicon Bidirectional Thyristors
24
IGBT 600V 16A 60W D2PAK
19
80mA, Low Dropout Voltage Regulator with Auto Discharge Function in SC70
30
GaAs DC-6 GHz SPDT Terminated Switch
1198
FERRITE CORE 50 OHM HINGED 7MM
188

Top Sellers