Search
Filters

MBR1045ULPS-TP

Part No : MBR1045ULPS-TP
Manufacturer : Micro Commercial Co
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 45V 10A TO277B
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 470mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 45V
Mounting SMD (SMT)
Case / Package TO-277B
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1072390-MBR1045ULPS-TP
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs
The Micro Commercial Co MBR1045ULPS-TP is a Schottky diodes, encapsulated in TO-277B Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 45V and 470mV @ 10A, separately. The highest operating temperature of the MBR1045ULPS-TP is -55°C to 150°C. It can deliver 10A average rectified current and 250μA @ 45V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 470mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 45V
Mounting SMD (SMT)
Case / Package TO-277B
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1072390-MBR1045ULPS-TP
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MBR1045ULPS-TP
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
MBR1045ULPS-TP Price

MBR1045ULPS-TP Datasheet
MBR1045ULPS-TP Application

MBR1045ULPS-TP Replacement
MBR1045ULPS-TP Pdf

MBR1045ULPS-TP Pinout
MBR1045ULPS-TP Image

MBR1045ULPS-TP Picture
MBR1045ULPS-TP In Stock

MBR1045ULPS-TP Distributor
MBR1045ULPS-TP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 16DIP
18
DIODE ZENER 22V 1W DO213AB
500
IC REG LDO ADJ 1A DDPAK
484
IC D-TYPE POS TRG SNGL 16SOIC
74
IC BUFF TRI-ST ULP-A SC70-5
300
DIODE ZENER 11V 150MW SMINI2
67

Top Sellers