Search
Filters

P6KE110CA-TP

Part No : P6KE110CA-TP
Manufacturer : Micro Commercial Co
Catalog : TVS - Diodes
Description : TVS DIODE 94VWM 152VC DO15
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 94V
Minimum Breakdown Voltage 105V
Max Clamping Voltage 152V
Peak Pulse Current(Ippm) 4A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 1085738-P6KE110CA-TP
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
The P6KE110CA-TP ,from Micro Commercial Co, is a 600W Zener diodes, package in a DO-15 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the P6KE110CA-TP is 94V volts. The minimum breakdown voltage is given for 105V. It can support the clamping voltage and peak pulse current of up to 152V and 4A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 94V
Minimum Breakdown Voltage 105V
Max Clamping Voltage 152V
Peak Pulse Current(Ippm) 4A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 1085738-P6KE110CA-TP
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P6KE110CA-TP
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
P6KE110CA-TP Price

P6KE110CA-TP Datasheet
P6KE110CA-TP Application

P6KE110CA-TP Replacement
P6KE110CA-TP Pdf

P6KE110CA-TP Pinout
P6KE110CA-TP Image

P6KE110CA-TP Picture
P6KE110CA-TP In Stock

P6KE110CA-TP Distributor
P6KE110CA-TP TVS - Diodes

Image
Mfr.Part No
Description
Stock
FUSE BRD MNT 7A 125VAC 60VDC SMD
16
DIODE SCHOTTKY 1V 150MA 0402
8752
RELAY OPTO AC/DC 400V 150MA 6SMD
400
4.5V Drive Nch MOSFET
101

Top Sellers