Search
Filters

RL203-TP

DIODE GEN PURP 200V 2A DO15
Manufacturer: Micro Commercial Co
rohs
Rated 5/5 based on 1 customer reviews
Availability: 9,480 In Stock
The Micro Commercial Co RL203-TP is a Standard diodes, encapsulated in DO-15 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1V @ 2A, separately. The highest operating temperature of the RL203-TP is -55°C to 150°C. It can deliver 2A average rectified current and 5μA @ 200V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1V @ 2A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 200V
Capacitance @ Vr, F 20pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-15
Operating Temperature - Junction -55°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1092355-RL203-TP
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1V @ 2A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 200V
Capacitance @ Vr, F 20pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-15
Operating Temperature - Junction -55°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1092355-RL203-TP
RL203-TP Price

RL203-TP Datasheet
RL203-TP Application

RL203-TP Replacement
RL203-TP Pdf

RL203-TP Pinout
RL203-TP Image

RL203-TP Picture
RL203-TP In Stock

RL203-TP Distributor
RL203-TP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CONN HEADER VERT .100 8POS 30AU
1522
IC FPGA 683 I/O 956BGA
63
DIODE GEN PURP 200V 15A TO220-2
3061
Analog Multiplexers/ Demultiplexers with Injection Current Effect Control with LSTTL Compatible Inputs
15262
IC FAN CTRLR 24QSOP
56750
IC PCMCIA SWITCHNG MATRIX 14SOIC
432