Search
Filters

SM8S26A-TP

Part No :
SM8S26A-TP
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 26VWM 42.1VC DO218AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V
Minimum Breakdown Voltage 28.9V
Max Clamping Voltage 42.1V
Peak Pulse Current(Ippm) 157A
Power Dissipation - Pd 6600W (6.6kW)
Applications Automotive
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Win Source Part Number 1097216-SM8S26A-TP
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
Quantity per package 750
The SM8S26A-TP ,from Micro Commercial Co, is a 6600W (6.6kW) Zener diodes, package in a DO-218AB and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SM8S26A-TP is 26V volts. The minimum breakdown voltage is given for 28.9V. It can support the clamping voltage and peak pulse current of up to 42.1V and 157A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V
Minimum Breakdown Voltage 28.9V
Max Clamping Voltage 42.1V
Peak Pulse Current(Ippm) 157A
Power Dissipation - Pd 6600W (6.6kW)
Applications Automotive
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Win Source Part Number 1097216-SM8S26A-TP
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
Quantity per package 750
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SM8S26A-TP
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
SM8S26A-TP Price

SM8S26A-TP Datasheet
SM8S26A-TP Application

SM8S26A-TP Replacement
SM8S26A-TP Pdf

SM8S26A-TP Pinout
SM8S26A-TP Image

SM8S26A-TP Picture
SM8S26A-TP In Stock

SM8S26A-TP Distributor
SM8S26A-TP TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 256KB FLASH 144BGA / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin BGA
104
IC REG LDO 1.5V 0.2A SOT323-5
600
IC FLASH 2MBIT 86MHZ 8SOP
2099
300mA, Low Power, Low Dropout, 3 -Terminal, Linear Regulators
900
2-Wire Serial EEPROM 32K (4096 x 8) 64K (8192 x 8)
44
VARIABLE-FREQUENCY PCM OR DSP INTERFACE
2
NCE N-Channel Enhancement Mode Power MOSFET
5
IC REG LDO 1.8V 3A 5DDPAK
25

Top Sellers