Search
Filters

SM8S36A-TP

Part No : SM8S36A-TP
Manufacturer : Micro Commercial Co
Catalog : TVS - Diodes
Description : TVS DIODE 36VWM 58.1VC DO-218AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,282 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Peak Pulse Current(Ippm) 114A
Power Dissipation - Pd 6600W (6.6kW)
Applications Automotive
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Win Source Part Number 1097225-SM8S36A-TP
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
Quantity per package 750
The SM8S36A-TP ,from Micro Commercial Co, is a 6600W (6.6kW) Zener diodes, package in a DO-218AB and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SM8S36A-TP is 36V volts. The minimum breakdown voltage is given for 40V. It can support the clamping voltage and peak pulse current of up to 58.1V and 114A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Peak Pulse Current(Ippm) 114A
Power Dissipation - Pd 6600W (6.6kW)
Applications Automotive
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Win Source Part Number 1097225-SM8S36A-TP
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
Quantity per package 750
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SM8S36A-TP
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
SM8S36A-TP Price

SM8S36A-TP Datasheet
SM8S36A-TP Application

SM8S36A-TP Replacement
SM8S36A-TP Pdf

SM8S36A-TP Pinout
SM8S36A-TP Image

SM8S36A-TP Picture
SM8S36A-TP In Stock

SM8S36A-TP Distributor
SM8S36A-TP TVS - Diodes

Image
Mfr.Part No
Description
Stock
TRANS NPN 50V 0.15A SOT-346
16477
IC MPU LV 1.80V 100MS SOT23-3
750
IC REG MULT CONFIG INV ADJ 8SOIC
173
2048-WORD x 8-BIT UV ERASABLE AND ELECTRICALLY PROGRAMMABLE ONLY MEMORY
SURFACE MOUNT SUPER FAST RECTIFIER
64800
FIXED IND 1.9NH 600MA 100 MOHM
60000
PRECISION TIMERS
1
512-Mbit Double-Data-Rate-Two SDRAM
6

Top Sellers