Search
Filters

SMAZ30-TP

Part No : SMAZ30-TP
Manufacturer : Micro Commercial Co
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 30V 1W DO214AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 500nA @ 22.8V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package DO-214AC (SMAJ)
Win Source Part Number 1097559-SMAZ30-TP
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Application Field Used in Automation & Process Control
Quantity per package 7,500
The SMAZ30-TP,manufactured by Micro Commercial Co, is available in a DO-214AC (SMAJ) Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 30V zener voltage, ±5% tolerance, 1.2V @ 200mA forward voltage, 500nA @ 22.8V reverse leakage current, 15 Ohm maximum ZZT,up to 1W power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 500nA @ 22.8V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package DO-214AC (SMAJ)
Win Source Part Number 1097559-SMAZ30-TP
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Application Field Used in Automation & Process Control
Quantity per package 7,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMAZ30-TP
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
SMAZ30-TP Price

SMAZ30-TP Datasheet
SMAZ30-TP Application

SMAZ30-TP Replacement
SMAZ30-TP Pdf

SMAZ30-TP Pinout
SMAZ30-TP Image

SMAZ30-TP Picture
SMAZ30-TP In Stock

SMAZ30-TP Distributor
SMAZ30-TP Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
600 Watt Peak Power Zener Transient Voltage Suppressors
210
Low VCE(sat) Transistor(Strobe flash)
700
FIXED IND 6.8UH 900MA 228 MOHM
842
IC DRIVER HIGH/LOW SIDE 16SOIC
47
IC MCU 8BIT ROMLESS 100LQFP
10
PCB ADM3095E EMC & FAULT PROTECT
100

Top Sellers