Search
Filters

SMBJ5347B-TP

Part No :
SMBJ5347B-TP
Manufacturer :
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 10V 5W DO214AA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 33,400 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 2 Ohm
Current - Reverse Leakage @ Vr 5μA @ 7.6V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097813-SMBJ5347B-TP
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
The SMBJ5347B-TP,manufactured by Micro Commercial Co, is available in a DO-214AA (SMB) Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 10V zener voltage, ±5% tolerance, 1.2V @ 1A forward voltage, 5μA @ 7.6V reverse leakage current, 2 Ohm maximum ZZT,up to 5W power power dissipation,specified over the temperature range of -55°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 2 Ohm
Current - Reverse Leakage @ Vr 5μA @ 7.6V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097813-SMBJ5347B-TP
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMBJ5347B-TP
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
SMBJ5347B-TP Price

SMBJ5347B-TP Datasheet
SMBJ5347B-TP Application

SMBJ5347B-TP Replacement
SMBJ5347B-TP Pdf

SMBJ5347B-TP Pinout
SMBJ5347B-TP Image

SMBJ5347B-TP Picture
SMBJ5347B-TP In Stock

SMBJ5347B-TP Distributor
SMBJ5347B-TP Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
IC SWITCH DUAL SPDT 10UMAX
1144
20-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
5
N-Channel Depletion-Mode Vertical DMOS FETs
363
6.0 mm3.5 mm SMD Light Touch Switch es
993
IC 3.3V LDO/DUAL SWITCH 8-MSOP
94
TRANS NPN 65V 0.1A SOT416
22200
Quad, 12-Bit DAC Voltage Output with Readback
5
IC REG LDO 2.8V 0.2A 6XSON / LDO Regulator Pos 2.8V 0.2A 6-Pin XSON T/R
10
FIXED IND 4.7UH 345MA 100 MOHM
398

Top Sellers