Search
Filters

SMBJP6KE75A-TP

Part No : SMBJP6KE75A-TP
Manufacturer : Micro Commercial Co
Catalog : TVS - Diodes
Description : TVS DIODE 64.1VWM 103VC SMBJ
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 64.1V
Minimum Breakdown Voltage 71.3V
Max Clamping Voltage 103V
Peak Pulse Current(Ippm) 5.9A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 1085861-SMBJP6KE75A-TP
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Quantity per package 3k pcs
The SMBJP6KE75A-TP ,from Micro Commercial Co, is a 600W Zener diodes, package in a DO-214AA (SMBJ) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SMBJP6KE75A-TP is 64.1V volts. The minimum breakdown voltage is given for 71.3V. It can support the clamping voltage and peak pulse current of up to 103V and 5.9A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 64.1V
Minimum Breakdown Voltage 71.3V
Max Clamping Voltage 103V
Peak Pulse Current(Ippm) 5.9A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 1085861-SMBJP6KE75A-TP
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMBJP6KE75A-TP
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
SMBJP6KE75A-TP Price

SMBJP6KE75A-TP Datasheet
SMBJP6KE75A-TP Application

SMBJP6KE75A-TP Replacement
SMBJP6KE75A-TP Pdf

SMBJP6KE75A-TP Pinout
SMBJP6KE75A-TP Image

SMBJP6KE75A-TP Picture
SMBJP6KE75A-TP In Stock

SMBJP6KE75A-TP Distributor
SMBJP6KE75A-TP TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC VCOM DRIVE BUFFER TSOT23-5
3763
IC LED DRIVER RGLTR DIM 2A 8SOP
417
Low Cost Integrated Multiprotocol Processor | IC MPU M683XX 20MHZ 100LQFP
78
QUAD HIGH SIDE SMART POWER SOLID STATE RELAY | IC DRIVER QUAD 0.7A POWERSO-10
18
High-Side Power Supplies
4

Top Sellers