Search
Filters

25AA010AT-I/ST

Part No : 25AA010AT-I/ST
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 1KBIT 10MHZ 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,388 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1003463-25AA010AT-I/ST
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The 25AA010AT-I/ST, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-TSSOP. The 25AA010AT-I/ST is a 1Kb (128 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1003463-25AA010AT-I/ST
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 25AA010AT-I/ST
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
25AA010AT-I/ST Price

25AA010AT-I/ST Datasheet
25AA010AT-I/ST Application

25AA010AT-I/ST Replacement
25AA010AT-I/ST Pdf

25AA010AT-I/ST Pinout
25AA010AT-I/ST Image

25AA010AT-I/ST Picture
25AA010AT-I/ST In Stock

25AA010AT-I/ST Distributor
25AA010AT-I/ST Memory

Image
Mfr.Part No
Description
Stock
4 Mbit Serial Flash Memory with 4Kbytes Uniform Sector
1000
MOSFET N-CH 100V 17A TO-220AB
24
TRANS NPN DARL 120V 1.5A SOT223
1900
An extensive range of premium quality, problem solving adapters including 1/4, XLR, RCA, DMX, BNC, 75/110 Ohm, impedance matching transformers, and much more.
4
IC VOLT DETECT OD 1.0V 5TSOP
1262
CMOS COUNTER/TIMERS
167

Top Sellers